Dialight Corp. Indicator, Led Pcb, 2-Led, Yellow/green, Full Reel; Led Color Dialight 592-3131-013F

Description
INDICATOR, LED PCB, 2-LED, YELLOW/GREEN, FULL REEL; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 6.5mcd, G 8mcd; Width:4.318mmRoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 2-LED, YELLOW/GREEN, FULL REEL; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 6.5mcd, G 8mcd; Width:4.318mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2-Led, Yellow/green, Full Reel; Led Color Dialight - 30K4817 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2-Led, Yellow/green, Full Reel; Led Color Dialight
30K4817
Indicator, Led Pcb, 2-Led, Yellow/green, Full Reel; Led Color Dialight 30K4817
INDICATOR, LED PCB, 2-LED, YELLOW/GREEN, FULL REEL; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 6.5mcd, G 8mcd; Width:4.318mmRoHS Compliant: Yes

INDICATOR, LED PCB, 2-LED, YELLOW/GREEN, FULL REEL; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 6.5mcd, G 8mcd; Width:4.318mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 30K4817
Product Name Indicator, Led Pcb, 2-Led, Yellow/green, Full Reel; Led Color Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL7LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Incandescent Light Bulbs - 106256 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.1 mm (0.2008 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-424-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details