Dialight Corp. Led, Cbi, Red, Green, 0.002A, 1.8V; Led Color Dialight 592-3030-835F

Description
LED, CBI, RED, GREEN, 0.002A, 1.8V; LED Color:Red, Green; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current / Color:R 2mA, G 2mA; Luminous Intensity / Color:R 11mcd, G 5mcd; Forward Voltage / Color:R 1.8V, G 1.8V RoHS Compliant: Yes
Description
LED, CBI, RED, GREEN, 0.002A, 1.8V; LED Color:Red, Green; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current / Color:R 2mA, G 2mA; Luminous Intensity / Color:R 11mcd, G 5mcd; Forward Voltage / Color:R 1.8V, G 1.8V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Cbi, Red, Green, 0.002A, 1.8V; Led Color Dialight - 72AC9446 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cbi, Red, Green, 0.002A, 1.8V; Led Color Dialight
72AC9446
Led, Cbi, Red, Green, 0.002A, 1.8V; Led Color Dialight 72AC9446
LED, CBI, RED, GREEN, 0.002A, 1.8V; LED Color:Red, Green; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current / Color:R 2mA, G 2mA; Luminous Intensity / Color:R 11mcd, G 5mcd; Forward Voltage / Color:R 1.8V, G 1.8V RoHS Compliant: Yes

LED, CBI, RED, GREEN, 0.002A, 1.8V; LED Color:Red, Green; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current / Color:R 2mA, G 2mA; Luminous Intensity / Color:R 11mcd, G 5mcd; Forward Voltage / Color:R 1.8V, G 1.8V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 72AC9446
Product Name Led, Cbi, Red, Green, 0.002A, 1.8V; Led Color Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1393352 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-7064-ND - DigiKey
Specs
LED Color Yellow; Yellow
Rated Current 0.0300 amps
View Details
2 suppliers
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details