Dialight Corp. Led, Cbi, Green/yellow, 5/14Mcd; Led Color Dialight 592-2927-313F

Description
LED, CBI, GREEN/YELLOW, 5/14MCD; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:G 10mA, Y 20mA; Luminous Intensity / Color:B 5mcd, Y 14mcd; Viewing Angle:-; Height:11.56mm RoHS Compliant: Yes
Datasheet
Description
LED, CBI, GREEN/YELLOW, 5/14MCD; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:G 10mA, Y 20mA; Luminous Intensity / Color:B 5mcd, Y 14mcd; Viewing Angle:-; Height:11.56mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Cbi, Green/yellow, 5/14Mcd; Led Color Dialight - 72T2949 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cbi, Green/yellow, 5/14Mcd; Led Color Dialight
72T2949
Led, Cbi, Green/yellow, 5/14Mcd; Led Color Dialight 72T2949
LED, CBI, GREEN/YELLOW, 5/14MCD; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:G 10mA, Y 20mA; Luminous Intensity / Color:B 5mcd, Y 14mcd; Viewing Angle:-; Height:11.56mm RoHS Compliant: Yes

LED, CBI, GREEN/YELLOW, 5/14MCD; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:G 10mA, Y 20mA; Luminous Intensity / Color:B 5mcd, Y 14mcd; Viewing Angle:-; Height:11.56mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Circuit Board Indicators
592-2927-313F
LED Circuit Board Indicators 592-2927-313F
LED Circuit Board Indicators BI-LVL PRISM TG-Y 13"RL SIL

LED Circuit Board Indicators BI-LVL PRISM TG-Y 13"RL SIL

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 72T2949 592-2927-313F
Product Name Led, Cbi, Green/yellow, 5/14Mcd; Led Color Dialight LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1302278 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-355-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details