Dialight Corp. Connectors,Interconnects 5912701002F

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 16-XFBGA, DSBGA Product Status: Obsolete Color: Gray Configuration: 5 x 7 Millicandela Rating: 80mcd Red, 32mcd Yellow-Green Lens Style: Round with Flat Top
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 16-XFBGA, DSBGA Product Status: Obsolete Color: Gray Configuration: 5 x 7 Millicandela Rating: 80mcd Red, 32mcd Yellow-Green Lens Style: Round with Flat Top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 16-XFBGA, DSBGA Product Status: Obsolete Color: Gray Configuration: 5 x 7 Millicandela Rating: 80mcd Red, 32mcd Yellow-Green Lens Style: Round with Flat Top

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 16-XFBGA, DSBGA
Product Status: Obsolete
Color: Gray
Configuration: 5 x 7
Millicandela Rating: 80mcd Red, 32mcd Yellow-Green
Lens Style: Round with Flat Top

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers