Dialight Corp. Led, Cbi, Red/green/blue, 60/150/30Mcd; Led Color Dialight 591-3501-833F

Description
LED, CBI, RED/GREEN/BLUE, 60/150/30MCD; LED Color:Red, Green, Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA, B 20mA; Luminous Intensity / Color:R 60mcd, G 150mcd, B 30mcd RoHS Compliant: Yes
Datasheet
Description
LED, CBI, RED/GREEN/BLUE, 60/150/30MCD; LED Color:Red, Green, Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA, B 20mA; Luminous Intensity / Color:R 60mcd, G 150mcd, B 30mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Cbi, Red/green/blue, 60/150/30Mcd; Led Color Dialight - 06P3383 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cbi, Red/green/blue, 60/150/30Mcd; Led Color Dialight
06P3383
Led, Cbi, Red/green/blue, 60/150/30Mcd; Led Color Dialight 06P3383
LED, CBI, RED/GREEN/BLUE, 60/150/30MCD; LED Color:Red, Green, Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA, B 20mA; Luminous Intensity / Color:R 60mcd, G 150mcd, B 30mcd RoHS Compliant: Yes

LED, CBI, RED/GREEN/BLUE, 60/150/30MCD; LED Color:Red, Green, Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA, B 20mA; Luminous Intensity / Color:R 60mcd, G 150mcd, B 30mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Circuit Board Indicators
591-3501-833F
LED Circuit Board Indicators 591-3501-833F
LED Circuit Board Indicators RGB CBI LED 13" REEL 626/525/470nm

LED Circuit Board Indicators RGB CBI LED 13" REEL 626/525/470nm

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 06P3383 591-3501-833F
Product Name Led, Cbi, Red/green/blue, 60/150/30Mcd; Led Color Dialight LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329109 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL4LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
R program - RME - Illuminated signal - RMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details