Dialight Corp. Led, Circuit Board, Rgb, 60/150/30Mcd; Led Color Dialight 591-3501-832F

Description
LED, CIRCUIT BOARD, RGB, 60/150/30MCD; LED Color:Red, Green, Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA, B 20mA; Luminous Intensity / Color:R 60mcd, G 150mcd, B 30mcd RoHS Compliant: Yes
Datasheet
Description
LED, CIRCUIT BOARD, RGB, 60/150/30MCD; LED Color:Red, Green, Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA, B 20mA; Luminous Intensity / Color:R 60mcd, G 150mcd, B 30mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Circuit Board, Rgb, 60/150/30Mcd; Led Color Dialight - 81AC6454 - Newark, An Avnet Company
Chicago, IL, United States
Led, Circuit Board, Rgb, 60/150/30Mcd; Led Color Dialight
81AC6454
Led, Circuit Board, Rgb, 60/150/30Mcd; Led Color Dialight 81AC6454
LED, CIRCUIT BOARD, RGB, 60/150/30MCD; LED Color:Red, Green, Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA, B 20mA; Luminous Intensity / Color:R 60mcd, G 150mcd, B 30mcd RoHS Compliant: Yes

LED, CIRCUIT BOARD, RGB, 60/150/30MCD; LED Color:Red, Green, Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA, B 20mA; Luminous Intensity / Color:R 60mcd, G 150mcd, B 30mcd RoHS Compliant: Yes

Supplier's Site
Led, Pcb, 3Mm, 1Led, Red/grn/blu; Led Color Dialight - 06P3381 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, 3Mm, 1Led, Red/grn/blu; Led Color Dialight
06P3381
Led, Pcb, 3Mm, 1Led, Red/grn/blu; Led Color Dialight 06P3381
LED, PCB, 3MM, 1LED, RED/GRN/BLU; LED Color:Red, Green, Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA, B 20mA; Luminous Intensity / Color:R 60mcd, G 150mcd, B 30mcd RoHS Compliant: Yes

LED, PCB, 3MM, 1LED, RED/GRN/BLU; LED Color:Red, Green, Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA, B 20mA; Luminous Intensity / Color:R 60mcd, G 150mcd, B 30mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Pcb, 3Mm, 1Led, Red/grn/blu Rohs Compliant Dialight - 32AK8493 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, 3Mm, 1Led, Red/grn/blu Rohs Compliant Dialight
32AK8493
Led, Pcb, 3Mm, 1Led, Red/grn/blu Rohs Compliant Dialight 32AK8493
LED, PCB, 3MM, 1LED, RED/GRN/BLU ROHS COMPLIANT: YES

LED, PCB, 3MM, 1LED, RED/GRN/BLU ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
591-3501-832F
LED Circuit Board Indicators 591-3501-832F
LED Circuit Board Indicators RGB CBI LED 7" REEL 626/525/470nm

LED Circuit Board Indicators RGB CBI LED 7" REEL 626/525/470nm

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 81AC6454 591-3501-832F
Product Name Led, Circuit Board, Rgb, 60/150/30Mcd; Led Color Dialight LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lamps - 104705 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 5 mm (0.1969 inch)
Rated Average Light 25000 hours
View Details
Push Buttons/ 22mm LED Metal Pilot Lights - 2PLB1LB-012 - Altech Corp.
Specs
Lamp Type Incandescent Lamps
LED Color White; White
Rated Voltage 12 volts
View Details
2 suppliers