Dialight Corp. Led, Cbi, Yellow, Green, 0.002A, 1.8V; Led Color Dialight 591-3101-859F

Description
LED, CBI, YELLOW, GREEN, 0.002A, 1.8V; LED Color:Yellow, Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current / Color:Y 2mA, G 2mA; Luminous Intensity / Color:Y 22mcd, G 12mcd; Viewing Angle:-; Height:5.03mm RoHS Compliant: Yes
Description
LED, CBI, YELLOW, GREEN, 0.002A, 1.8V; LED Color:Yellow, Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current / Color:Y 2mA, G 2mA; Luminous Intensity / Color:Y 22mcd, G 12mcd; Viewing Angle:-; Height:5.03mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Cbi, Yellow, Green, 0.002A, 1.8V; Led Color Dialight - 72AC9436 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cbi, Yellow, Green, 0.002A, 1.8V; Led Color Dialight
72AC9436
Led, Cbi, Yellow, Green, 0.002A, 1.8V; Led Color Dialight 72AC9436
LED, CBI, YELLOW, GREEN, 0.002A, 1.8V; LED Color:Yellow, Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current / Color:Y 2mA, G 2mA; Luminous Intensity / Color:Y 22mcd, G 12mcd; Viewing Angle:-; Height:5.03mm RoHS Compliant: Yes

LED, CBI, YELLOW, GREEN, 0.002A, 1.8V; LED Color:Yellow, Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current / Color:Y 2mA, G 2mA; Luminous Intensity / Color:Y 22mcd, G 12mcd; Viewing Angle:-; Height:5.03mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 72AC9436
Product Name Led, Cbi, Yellow, Green, 0.002A, 1.8V; Led Color Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type Panel
View Details