Dialight Corp. Led, Cbi, Red, Green, 0.002A, 1.8V; Led Color Dialight 591-3001-860F

Description
LED, CBI, RED, GREEN, 0.002A, 1.8V; LED Color:Red, Green; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current / Color:R 2mA, G 2mA; Luminous Intensity / Color:Y 17mcd, G 13mcd; Forward Voltage / Color:R 1.8V, G 1.8V RoHS Compliant: Yes
Datasheet
Description
LED, CBI, RED, GREEN, 0.002A, 1.8V; LED Color:Red, Green; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current / Color:R 2mA, G 2mA; Luminous Intensity / Color:Y 17mcd, G 13mcd; Forward Voltage / Color:R 1.8V, G 1.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Cbi, Red, Green, 0.002A, 1.8V; Led Color Dialight - 72AC9433 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cbi, Red, Green, 0.002A, 1.8V; Led Color Dialight
72AC9433
Led, Cbi, Red, Green, 0.002A, 1.8V; Led Color Dialight 72AC9433
LED, CBI, RED, GREEN, 0.002A, 1.8V; LED Color:Red, Green; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current / Color:R 2mA, G 2mA; Luminous Intensity / Color:Y 17mcd, G 13mcd; Forward Voltage / Color:R 1.8V, G 1.8V RoHS Compliant: Yes

LED, CBI, RED, GREEN, 0.002A, 1.8V; LED Color:Red, Green; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current / Color:R 2mA, G 2mA; Luminous Intensity / Color:Y 17mcd, G 13mcd; Forward Voltage / Color:R 1.8V, G 1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 72AC9433
Product Name Led, Cbi, Red, Green, 0.002A, 1.8V; Led Color Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1223017 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Yellow; Green; Green, Red, Yellow
Terminal Type Wire Leads; Lead wires
View Details
Panel Mount Indicators - 1713799 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
Terminal Type Wire Leads; Lead wires
View Details
N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details