Dialight Corp. 3MM PRISM - RED/GREEN 591-3001-002F

Description
Features Helps Eliminate Mixed Technology PC Board Processing Unique Patented Low Part Count Design Compatible with Automatic Placement Equipment Compatible with Infrared and Vapor Phase Solder Processes Black Housing Enhances Contrast Ratio Housing Material Meets UL94V-0 Flammability Rating Lens Material Meets UL94-HB Flammability Rating Uses LEDs Designed Specifically for Surface Mounting
Datasheet
Description
Features Helps Eliminate Mixed Technology PC Board Processing Unique Patented Low Part Count Design Compatible with Automatic Placement Equipment Compatible with Infrared and Vapor Phase Solder Processes Black Housing Enhances Contrast Ratio Housing Material Meets UL94V-0 Flammability Rating Lens Material Meets UL94-HB Flammability Rating Uses LEDs Designed Specifically for Surface Mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM PRISM - RED/GREEN - 70081628 - Allied Electronics, Inc.
Fort Worth, TX, USA
3MM PRISM - RED/GREEN
70081628
3MM PRISM - RED/GREEN 70081628
Features Helps Eliminate Mixed Technology PC Board Processing Unique Patented Low Part Count Design Compatible with Automatic Placement Equipment Compatible with Infrared and Vapor Phase Solder Processes Black Housing Enhances Contrast Ratio Housing Material Meets UL94V-0 Flammability Rating Lens Material Meets UL94-HB Flammability Rating Uses LEDs Designed Specifically for Surface Mounting

Features

  • Helps Eliminate Mixed Technology PC Board Processing
  • Unique Patented Low Part Count Design
  • Compatible with Automatic Placement Equipment
  • Compatible with Infrared and Vapor Phase Solder Processes
  • Black Housing Enhances Contrast Ratio
  • Housing Material Meets UL94V-0 Flammability Rating
  • Lens Material Meets UL94-HB Flammability Rating
  • Uses LEDs Designed Specifically for Surface Mounting
Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
591-3001-002F
LED Circuit Board Indicators 591-3001-002F
LED Circuit Board Indicators Red/Green Diffused Right Angle

LED Circuit Board Indicators Red/Green Diffused Right Angle

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70081628 591-3001-002F
Product Name 3MM PRISM - RED/GREEN LED Circuit Board Indicators
LED Color Red; Green
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Panel Mount Indicators - 1345532 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details