Dialight Corp. Indicator, Led Pcb, 3Mm, Red / Green, 2V; Led Color Dialight 591-3001-002

Description
INDICATOR, LED PCB, 3MM, RED / GREEN, 2V; LED Color:Green, Red; No. of LEDs:-; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:-; Luminous Intensity / Color:R 6.5mcd, G 8mcd; Forward Voltage / Color:-; Height:5mm RoHS Compliant: No
Description
INDICATOR, LED PCB, 3MM, RED / GREEN, 2V; LED Color:Green, Red; No. of LEDs:-; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:-; Luminous Intensity / Color:R 6.5mcd, G 8mcd; Forward Voltage / Color:-; Height:5mm RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The 3mm Prism® CBI® Circuit Board Indicator is a surface mount LED with a round lens, specifically designed for applications requiring bi-color functionality in red and green. It operates at a forward voltage of 2V and has a maximum power dissipation of 100mW. The LED is compatible with automatic placement equipment and can withstand infrared and vapor phase solder processes, making it suitable for mixed technology PCB processing. This indicator features a black housing that enhances the contrast ratio and is constructed from materials that meet UL94V-0 and UL94-HB flammability ratings. It is packaged on 16mm tape, available in various reel sizes, facilitating easy integration into production lines. The operating temperature range is from -55°C to +100°C, ensuring reliability in diverse environments. The luminous intensity is rated at 6.5 mcd for red and 8 mcd for green, providing adequate visibility for indicator applications.

Datasheet Summary
Powered by GS/AI

The 3mm Prism® CBI® Circuit Board Indicator is a surface mount LED with a round lens, specifically designed for applications requiring bi-color functionality in red and green. It operates at a forward voltage of 2V and has a maximum power dissipation of 100mW. The LED is compatible with automatic placement equipment and can withstand infrared and vapor phase solder processes, making it suitable for mixed technology PCB processing. This indicator features a black housing that enhances the contrast ratio and is constructed from materials that meet UL94V-0 and UL94-HB flammability ratings. It is packaged on 16mm tape, available in various reel sizes, facilitating easy integration into production lines. The operating temperature range is from -55°C to +100°C, ensuring reliability in diverse environments. The luminous intensity is rated at 6.5 mcd for red and 8 mcd for green, providing adequate visibility for indicator applications.

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Red / Green, 2V; Led Color Dialight - 88F5131 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Red / Green, 2V; Led Color Dialight
88F5131
Indicator, Led Pcb, 3Mm, Red / Green, 2V; Led Color Dialight 88F5131
INDICATOR, LED PCB, 3MM, RED / GREEN, 2V; LED Color:Green, Red; No. of LEDs:-; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:-; Luminous Intensity / Color:R 6.5mcd, G 8mcd; Forward Voltage / Color:-; Height:5mm RoHS Compliant: No

INDICATOR, LED PCB, 3MM, RED / GREEN, 2V; LED Color:Green, Red; No. of LEDs:-; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:-; Luminous Intensity / Color:R 6.5mcd, G 8mcd; Forward Voltage / Color:-; Height:5mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88F5131
Product Name Indicator, Led Pcb, 3Mm, Red / Green, 2V; Led Color Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Specs
Lamp Type LED Lamps
View Details
MSL MicroStat Status Indicators - MSL2-120AC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Amber, Clear
Terminal Type 3/4-Inch Pipe,Surface
View Details