Dialight Corp. Led Bulb, Mini Bayonet/ba9S, White; Lamp Base Type Dialight 586-6406-206F

Description
LED BULB, MINI BAYONET/BA9S, WHITE; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:3000mcd; Average Bulb Life:100000h; Supply Voltage:120VAC; Current Rating:9mA RoHS Compliant: Yes
Description
LED BULB, MINI BAYONET/BA9S, WHITE; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:3000mcd; Average Bulb Life:100000h; Supply Voltage:120VAC; Current Rating:9mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Mini Bayonet/ba9S, White; Lamp Base Type Dialight - 75M6009 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Mini Bayonet/ba9S, White; Lamp Base Type Dialight
75M6009
Led Bulb, Mini Bayonet/ba9S, White; Lamp Base Type Dialight 75M6009
LED BULB, MINI BAYONET/BA9S, WHITE; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:3000mcd; Average Bulb Life:100000h; Supply Voltage:120VAC; Current Rating:9mA RoHS Compliant: Yes

LED BULB, MINI BAYONET/BA9S, WHITE; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:3000mcd; Average Bulb Life:100000h; Supply Voltage:120VAC; Current Rating:9mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 75M6009
Product Name Led Bulb, Mini Bayonet/ba9S, White; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
PCB LED Indicators - 1717478 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
View Details