Dialight Corp. Led Bulb, Green, Ba9S, 3.4Cd, 526Nm; Lamp Base Type Dialight 586-6402-206F

Description
LED BULB, GREEN, BA9S, 3.4CD, 526NM; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:526nm; Luminous Intensity:3400mcd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:11mA RoHS Compliant: Yes
Description
LED BULB, GREEN, BA9S, 3.4CD, 526NM; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:526nm; Luminous Intensity:3400mcd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:11mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Green, Ba9S, 3.4Cd, 526Nm; Lamp Base Type Dialight - 22M4386 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Green, Ba9S, 3.4Cd, 526Nm; Lamp Base Type Dialight
22M4386
Led Bulb, Green, Ba9S, 3.4Cd, 526Nm; Lamp Base Type Dialight 22M4386
LED BULB, GREEN, BA9S, 3.4CD, 526NM; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:526nm; Luminous Intensity:3400mcd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:11mA RoHS Compliant: Yes

LED BULB, GREEN, BA9S, 3.4CD, 526NM; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:526nm; Luminous Intensity:3400mcd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:11mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 22M4386
Product Name Led Bulb, Green, Ba9S, 3.4Cd, 526Nm; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-357-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Incandescent Light Bulbs - 104581 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details