Dialight Corp. Led Bulb, Green, Ba9S, 2.4Cd, 526Nm; Lamp Base Type Dialight 586-6401-206F

Description
LED BULB, GREEN, BA9S, 2.4CD, 526NM; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:526nm; Luminous Intensity:2400mcd; Average Bulb Life:100000h; Supply Voltage:120VAC; Current Rating:9mA RoHS Compliant: Yes
Description
LED BULB, GREEN, BA9S, 2.4CD, 526NM; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:526nm; Luminous Intensity:2400mcd; Average Bulb Life:100000h; Supply Voltage:120VAC; Current Rating:9mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Green, Ba9S, 2.4Cd, 526Nm; Lamp Base Type Dialight - 16M3636 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Green, Ba9S, 2.4Cd, 526Nm; Lamp Base Type Dialight
16M3636
Led Bulb, Green, Ba9S, 2.4Cd, 526Nm; Lamp Base Type Dialight 16M3636
LED BULB, GREEN, BA9S, 2.4CD, 526NM; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:526nm; Luminous Intensity:2400mcd; Average Bulb Life:100000h; Supply Voltage:120VAC; Current Rating:9mA RoHS Compliant: Yes

LED BULB, GREEN, BA9S, 2.4CD, 526NM; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:526nm; Luminous Intensity:2400mcd; Average Bulb Life:100000h; Supply Voltage:120VAC; Current Rating:9mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16M3636
Product Name Led Bulb, Green, Ba9S, 2.4Cd, 526Nm; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL6LB-5-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-434-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details