Dialight Corp. Led Bulb, Ba15S, White, 15Mm; Lamp Base Type Dialight 586-4606-103F

Description
LED BULB, BA15S, WHITE, 15mm; Lamp Base Type:BA15s; LED Color:White; Bulb Size:15mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:23800mcd; Average Bulb Life:100000h; Supply Voltage:14V; Current Rating:20mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA15S, WHITE, 15mm; Lamp Base Type:BA15s; LED Color:White; Bulb Size:15mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:23800mcd; Average Bulb Life:100000h; Supply Voltage:14V; Current Rating:20mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba15S, White, 15Mm; Lamp Base Type Dialight - 33M4639 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba15S, White, 15Mm; Lamp Base Type Dialight
33M4639
Led Bulb, Ba15S, White, 15Mm; Lamp Base Type Dialight 33M4639
LED BULB, BA15S, WHITE, 15mm; Lamp Base Type:BA15s; LED Color:White; Bulb Size:15mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:23800mcd; Average Bulb Life:100000h; Supply Voltage:14V; Current Rating:20mA; Product Range:- RoHS Compliant: Yes

LED BULB, BA15S, WHITE, 15mm; Lamp Base Type:BA15s; LED Color:White; Bulb Size:15mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:23800mcd; Average Bulb Life:100000h; Supply Voltage:14V; Current Rating:20mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 33M4639
Product Name Led Bulb, Ba15S, White, 15Mm; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Yellow; Yellow
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL5LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details