Dialight Corp. Led Bulb, Red, 15Mm; Lamp Base Type Dialight 586-4601-103

Description
LED BULB, RED, 15MM; Lamp Base Type:-; LED Color:Red; Bulb Size:15mm; Power Rating:-; Wavelength Typ:639nm; Luminous Intensity:17325mcd; Average Bulb Life:100000h; Supply Voltage:14V; Current Rating:30mA; Product Range:- RoHS Compliant: No
Datasheet
Description
LED BULB, RED, 15MM; Lamp Base Type:-; LED Color:Red; Bulb Size:15mm; Power Rating:-; Wavelength Typ:639nm; Luminous Intensity:17325mcd; Average Bulb Life:100000h; Supply Voltage:14V; Current Rating:30mA; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Red, 15Mm; Lamp Base Type Dialight - 73H5057 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Red, 15Mm; Lamp Base Type Dialight
73H5057
Led Bulb, Red, 15Mm; Lamp Base Type Dialight 73H5057
LED BULB, RED, 15MM; Lamp Base Type:-; LED Color:Red; Bulb Size:15mm; Power Rating:-; Wavelength Typ:639nm; Luminous Intensity:17325mcd; Average Bulb Life:100000h; Supply Voltage:14V; Current Rating:30mA; Product Range:- RoHS Compliant: No

LED BULB, RED, 15MM; Lamp Base Type:-; LED Color:Red; Bulb Size:15mm; Power Rating:-; Wavelength Typ:639nm; Luminous Intensity:17325mcd; Average Bulb Life:100000h; Supply Voltage:14V; Current Rating:30mA; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 73H5057
Product Name Led Bulb, Red, 15Mm; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106307 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM4LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
R program - RML - Illuminated signal - RMLFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details