Dialight Corp. Led Bulb, Telephone Slide, White; Lamp Base Type Dialight 586-3506-204F

Description
LED BULB, TELEPHONE SLIDE, WHITE; Lamp Base Type:Telephone Slide; LED Color:White; Bulb Size:T-2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:5600mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:25mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, TELEPHONE SLIDE, WHITE; Lamp Base Type:Telephone Slide; LED Color:White; Bulb Size:T-2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:5600mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:25mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Telephone Slide, White; Lamp Base Type Dialight - 33M4631 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Telephone Slide, White; Lamp Base Type Dialight
33M4631
Led Bulb, Telephone Slide, White; Lamp Base Type Dialight 33M4631
LED BULB, TELEPHONE SLIDE, WHITE; Lamp Base Type:Telephone Slide; LED Color:White; Bulb Size:T-2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:5600mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:25mA RoHS Compliant: Yes

LED BULB, TELEPHONE SLIDE, WHITE; Lamp Base Type:Telephone Slide; LED Color:White; Bulb Size:T-2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:5600mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 33M4631
Product Name Led Bulb, Telephone Slide, White; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 106278 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Red; Red
Width 5 mm (0.1969 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-428-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details