Dialight Corp. Led Bulb, Edison Screw/e10, White; Lamp Base Type Dialight 586-2706-203

Description
LED BULB, EDISON SCREW/E10, WHITE; Lamp Base Type:E10 / MES; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:592nm; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:14V; Current Rating:15mA RoHS Compliant: No
Datasheet
Description
LED BULB, EDISON SCREW/E10, WHITE; Lamp Base Type:E10 / MES; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:592nm; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:14V; Current Rating:15mA RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Edison Screw/e10, White; Lamp Base Type Dialight - 73H5053 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Edison Screw/e10, White; Lamp Base Type Dialight
73H5053
Led Bulb, Edison Screw/e10, White; Lamp Base Type Dialight 73H5053
LED BULB, EDISON SCREW/E10, WHITE; Lamp Base Type:E10 / MES; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:592nm; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:14V; Current Rating:15mA RoHS Compliant: No

LED BULB, EDISON SCREW/E10, WHITE; Lamp Base Type:E10 / MES; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:592nm; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:14V; Current Rating:15mA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 73H5053
Product Name Led Bulb, Edison Screw/e10, White; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4265-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details
Panel Mount Indicators - 1329143 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details