Dialight 586-2406-205F Indicator Lamp
LED, BA9S, 28VDC, WHITE; Lamp Base Type:BA9s; LED Colour:White; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:412mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:7.5mA; Product RoHS Compliant: Yes
LED BULB, BA9S, WHITE, T-1 3/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:412mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:7.5mA RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 4730272 | 93K4598 |
| Product Name | Indicator Lamps | Led, Ba9S, 28Vdc, White; Lamp Base Type Dialight |
| LED Color | White; White | |
| Width | 10 mm (0.3937 inch) | |
| Voltage type DC | DC | |
| Lamp Type | LED Lamps |