Dialight Corp. Led Bulb, Mini Bayonet/ba9S, White; Lamp Base Type Dialight 586-2406-201F

Description
LED BULB, MINI BAYONET/BA9S, WHITE; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:6V; Current Rating:15mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, MINI BAYONET/BA9S, WHITE; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:6V; Current Rating:15mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Mini Bayonet/ba9S, White; Lamp Base Type Dialight - 33M4605 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Mini Bayonet/ba9S, White; Lamp Base Type Dialight
33M4605
Led Bulb, Mini Bayonet/ba9S, White; Lamp Base Type Dialight 33M4605
LED BULB, MINI BAYONET/BA9S, WHITE; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:6V; Current Rating:15mA RoHS Compliant: Yes

LED BULB, MINI BAYONET/BA9S, WHITE; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:6V; Current Rating:15mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 33M4605
Product Name Led Bulb, Mini Bayonet/ba9S, White; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-417-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details