Dialight Corp. Led Bulb, White, T-3 1/4; Lamp Base Type Dialight 586-2406-105F

Description
LED BULB, WHITE, T-3 1/4; Lamp Base Type:Miniature Bayonet; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:15mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, WHITE, T-3 1/4; Lamp Base Type:Miniature Bayonet; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:15mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, White, T-3 1/4; Lamp Base Type Dialight - 33M4604 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, White, T-3 1/4; Lamp Base Type Dialight
33M4604
Led Bulb, White, T-3 1/4; Lamp Base Type Dialight 33M4604
LED BULB, WHITE, T-3 1/4; Lamp Base Type:Miniature Bayonet; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:15mA RoHS Compliant: Yes

LED BULB, WHITE, T-3 1/4; Lamp Base Type:Miniature Bayonet; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:15mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 33M4604
Product Name Led Bulb, White, T-3 1/4; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Global series, LED, lens, amber - K859500815 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details