Dialight Corp. Led Bulb, White, Ba9S, 825Mcd; Lamp Base Type Dialight 586-2406-103F

Description
LED BULB, WHITE, BA9S, 825MCD; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:14VDC; Current Rating:15mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, WHITE, BA9S, 825MCD; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:14VDC; Current Rating:15mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, White, Ba9S, 825Mcd; Lamp Base Type Dialight - 61M0128 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, White, Ba9S, 825Mcd; Lamp Base Type Dialight
61M0128
Led Bulb, White, Ba9S, 825Mcd; Lamp Base Type Dialight 61M0128
LED BULB, WHITE, BA9S, 825MCD; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:14VDC; Current Rating:15mA RoHS Compliant: Yes

LED BULB, WHITE, BA9S, 825MCD; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:14VDC; Current Rating:15mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 61M0128
Product Name Led Bulb, White, Ba9S, 825Mcd; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1246421 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Orange; Orange
Terminal Type Solder Terminals; Faston, solder lug
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details