Dialight Corp. Led Bulb, White, Ba9S, 825Mcd; Lamp Base Type Dialight 586-2406-101F

Description
LED BULB, WHITE, BA9S, 825MCD; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:6VDC; Current Rating:15mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, WHITE, BA9S, 825MCD; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:6VDC; Current Rating:15mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, White, Ba9S, 825Mcd; Lamp Base Type Dialight - 87M8537 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, White, Ba9S, 825Mcd; Lamp Base Type Dialight
87M8537
Led Bulb, White, Ba9S, 825Mcd; Lamp Base Type Dialight 87M8537
LED BULB, WHITE, BA9S, 825MCD; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:6VDC; Current Rating:15mA RoHS Compliant: Yes

LED BULB, WHITE, BA9S, 825MCD; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:6VDC; Current Rating:15mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 87M8537
Product Name Led Bulb, White, Ba9S, 825Mcd; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 104705 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 5 mm (0.1969 inch)
Rated Average Light 25000 hours
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
R program - RME - Illuminated signal - RMEHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details