Dialight Corp. Led Bulb, Yellow, T-3 1/4; Lamp Base Type Dialight 586-2403-103F

Description
LED BULB, YELLOW, T-3 1/4; Lamp Base Type:-; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:592nm; Luminous Intensity:1275mcd; Average Bulb Life:100000h; Supply Voltage:14V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes
Description
LED BULB, YELLOW, T-3 1/4; Lamp Base Type:-; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:592nm; Luminous Intensity:1275mcd; Average Bulb Life:100000h; Supply Voltage:14V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED bulb, yellow, T-3 1/4, features a miniature bayonet (BA9s) base and operates at a voltage of 14 VDC with a typical current rating of 15 mA. It has a peak wavelength of 592 nm and a luminous intensity of 1275 mcd. This bulb is designed for long life, rated up to 100,000 hours, and is RoHS compliant. It is suitable for applications requiring high brightness with low energy consumption, using up to 90% less energy than incandescent lamps. The product is resistant to shock and vibration, making it a reliable choice for various environments. Additionally, it is available in both polarized and non-polarized configurations, allowing for flexibility in circuit design.

Datasheet Summary
Powered by GS/AI

The LED bulb, yellow, T-3 1/4, features a miniature bayonet (BA9s) base and operates at a voltage of 14 VDC with a typical current rating of 15 mA. It has a peak wavelength of 592 nm and a luminous intensity of 1275 mcd. This bulb is designed for long life, rated up to 100,000 hours, and is RoHS compliant. It is suitable for applications requiring high brightness with low energy consumption, using up to 90% less energy than incandescent lamps. The product is resistant to shock and vibration, making it a reliable choice for various environments. Additionally, it is available in both polarized and non-polarized configurations, allowing for flexibility in circuit design.

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Yellow, T-3 1/4; Lamp Base Type Dialight - 33M4589 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Yellow, T-3 1/4; Lamp Base Type Dialight
33M4589
Led Bulb, Yellow, T-3 1/4; Lamp Base Type Dialight 33M4589
LED BULB, YELLOW, T-3 1/4; Lamp Base Type:-; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:592nm; Luminous Intensity:1275mcd; Average Bulb Life:100000h; Supply Voltage:14V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes

LED BULB, YELLOW, T-3 1/4; Lamp Base Type:-; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:592nm; Luminous Intensity:1275mcd; Average Bulb Life:100000h; Supply Voltage:14V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 33M4589
Product Name Led Bulb, Yellow, T-3 1/4; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - KB02KW01-6B-CC-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color White
Rated Voltage 3.6 volts
View Details
2 suppliers
Global Series, LED cap - K859501180 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details