Dialight Corp. Led Bulb, Amber, T-3 1/4; Lamp Base Type Dialight 586-2403-101F

Description
LED BULB, AMBER, T-3 1/4; Lamp Base Type:-; LED Color:Amber; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:592nm; Luminous Intensity:1275mcd; Average Bulb Life:100000h; Supply Voltage:6V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, AMBER, T-3 1/4; Lamp Base Type:-; LED Color:Amber; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:592nm; Luminous Intensity:1275mcd; Average Bulb Life:100000h; Supply Voltage:6V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Amber, T-3 1/4; Lamp Base Type Dialight - 33M4588 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Amber, T-3 1/4; Lamp Base Type Dialight
33M4588
Led Bulb, Amber, T-3 1/4; Lamp Base Type Dialight 33M4588
LED BULB, AMBER, T-3 1/4; Lamp Base Type:-; LED Color:Amber; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:592nm; Luminous Intensity:1275mcd; Average Bulb Life:100000h; Supply Voltage:6V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes

LED BULB, AMBER, T-3 1/4; Lamp Base Type:-; LED Color:Amber; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:592nm; Luminous Intensity:1275mcd; Average Bulb Life:100000h; Supply Voltage:6V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 33M4588
Product Name Led Bulb, Amber, T-3 1/4; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL5LB-5-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Panel Mount Indicators - 1329124 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4267-ND - DigiKey
Specs
LED Color Red; Red
Rated Current 0.0300 amps
View Details