Dialight Corp. Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Dialight 586-2402-205F

Description
LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:15mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:15mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Dialight - 20M6818 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Dialight
20M6818
Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Dialight 20M6818
LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:15mA RoHS Compliant: Yes

LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:825mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:15mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 20M6818
Product Name Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104581 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4619-ND - DigiKey
Specs
LED Color Yellow; Yellow
Rated Current 0.0200 amps
View Details
R program - RME - Illuminated signal - RMEHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details