Dialight Corp. Led Bulb, Mini Bayonet/ba9S, Red; Lamp Base Type Dialight 586-2401-105F

Description
LED BULB, MINI BAYONET/BA9S, RED; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:1050mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:15mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, MINI BAYONET/BA9S, RED; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:1050mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:15mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Mini Bayonet/ba9S, Red; Lamp Base Type Dialight - 33M4578 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Mini Bayonet/ba9S, Red; Lamp Base Type Dialight
33M4578
Led Bulb, Mini Bayonet/ba9S, Red; Lamp Base Type Dialight 33M4578
LED BULB, MINI BAYONET/BA9S, RED; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:1050mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:15mA RoHS Compliant: Yes

LED BULB, MINI BAYONET/BA9S, RED; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:1050mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:15mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 33M4578
Product Name Led Bulb, Mini Bayonet/ba9S, Red; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Panel Indicators, Pilot Lights - 0035.0664-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details
Panel Mount Indicators - 1302267 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details