Dialight Corp. Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Dialight 586-1106-105

Description
LED BULB, MIDGET FLANGE, WHITE, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:460mcd; Average Bulb Life:100000h; Supply Voltage:28V; Colour:WhiteRoHS Compliant: No
Datasheet
Description
LED BULB, MIDGET FLANGE, WHITE, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:460mcd; Average Bulb Life:100000h; Supply Voltage:28V; Colour:WhiteRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Dialight - 02J7168 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Dialight
02J7168
Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Dialight 02J7168
LED BULB, MIDGET FLANGE, WHITE, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:460mcd; Average Bulb Life:100000h; Supply Voltage:28V; Colour:WhiteRoHS Compliant: No

LED BULB, MIDGET FLANGE, WHITE, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:460mcd; Average Bulb Life:100000h; Supply Voltage:28V; Colour:WhiteRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 02J7168
Product Name Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Button - 2ALM6LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Incandescent Light Bulbs - 104575 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5 mm (0.1969 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-431-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details