Dialight Corp. Led Bulb, Midget Flange, White, 5Mm; Lamp Base Type Dialight 586-1106-103F

Description
LED BULB, MIDGET FLANGE, WHITE, 5mm; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:460mcd; Average Bulb Life:100000h; Supply Voltage:14V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET FLANGE, WHITE, 5mm; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:460mcd; Average Bulb Life:100000h; Supply Voltage:14V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Flange, White, 5Mm; Lamp Base Type Dialight - 30M2107 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Flange, White, 5Mm; Lamp Base Type Dialight
30M2107
Led Bulb, Midget Flange, White, 5Mm; Lamp Base Type Dialight 30M2107
LED BULB, MIDGET FLANGE, WHITE, 5mm; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:460mcd; Average Bulb Life:100000h; Supply Voltage:14V; Product Range:- RoHS Compliant: Yes

LED BULB, MIDGET FLANGE, WHITE, 5mm; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:460mcd; Average Bulb Life:100000h; Supply Voltage:14V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 30M2107
Product Name Led Bulb, Midget Flange, White, 5Mm; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Panel Mount Indicators - 1329098 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL8LB-6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details