Dialight Corp. Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Dialight 586-1106-101F

Description
LED BULB, MIDGET FLANGE, WHITE, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:460mcd; Average Bulb Life:100000h; Supply Voltage:6V RoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET FLANGE, WHITE, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:460mcd; Average Bulb Life:100000h; Supply Voltage:6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Dialight - 33M4501 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Dialight
33M4501
Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Dialight 33M4501
LED BULB, MIDGET FLANGE, WHITE, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:460mcd; Average Bulb Life:100000h; Supply Voltage:6V RoHS Compliant: Yes

LED BULB, MIDGET FLANGE, WHITE, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:460mcd; Average Bulb Life:100000h; Supply Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 33M4501
Product Name Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-422-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details