Dialight Corp. Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Dialight 586-1102-103F

Description
LED BULB, MIDGET FLANGE, GREEN, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:520nm; Luminous Intensity:600mcd; Average Bulb Life:100000h; Supply Voltage:14VDC RoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET FLANGE, GREEN, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:520nm; Luminous Intensity:600mcd; Average Bulb Life:100000h; Supply Voltage:14VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Dialight - 20M0410 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Dialight
20M0410
Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Dialight 20M0410
LED BULB, MIDGET FLANGE, GREEN, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:520nm; Luminous Intensity:600mcd; Average Bulb Life:100000h; Supply Voltage:14VDC RoHS Compliant: Yes

LED BULB, MIDGET FLANGE, GREEN, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:520nm; Luminous Intensity:600mcd; Average Bulb Life:100000h; Supply Voltage:14VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 20M0410
Product Name Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illuminated Flush Push Button - 2ALF1LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details