Dialight Corp. Lamp;LED;T-1 3/4;Midget Flange;Green;Clear;6VDC;10mA;600mcd;100K Hrs;CntrPos 586-1102-101F

Description
Specifications Operating Voltages: 6, 14, and 28 VDC Polarized and Non-Polarized Available Operating Temperature: –20°C to +60°C Storage Temperature: –30°C to +100°C Replaces Incandescent Lamp Numbers: 327, 328, 330, 345, 349, 350, 376, 377, 380, 381, 382, 385, 387, and 7341
Description
Specifications Operating Voltages: 6, 14, and 28 VDC Polarized and Non-Polarized Available Operating Temperature: –20°C to +60°C Storage Temperature: –30°C to +100°C Replaces Incandescent Lamp Numbers: 327, 328, 330, 345, 349, 350, 376, 377, 380, 381, 382, 385, 387, and 7341

Suppliers

Company
Product
Description
Supplier Links
Lamp;LED;T-1 3/4;Midget Flange;Green;Clear;6VDC;10mA;600mcd;100K Hrs;CntrPos - 70081859 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp;LED;T-1 3/4;Midget Flange;Green;Clear;6VDC;10mA;600mcd;100K Hrs;CntrPos
70081859
Lamp;LED;T-1 3/4;Midget Flange;Green;Clear;6VDC;10mA;600mcd;100K Hrs;CntrPos 70081859
Specifications Operating Voltages: 6, 14, and 28 VDC Polarized and Non-Polarized Available Operating Temperature: –20°C to +60°C Storage Temperature: –30°C to +100°C Replaces Incandescent Lamp Numbers: 327, 328, 330, 345, 349, 350, 376, 377, 380, 381, 382, 385, 387, and 7341

Specifications

  • Operating Voltages: 6, 14, and 28 VDC
  • Polarized and Non-Polarized Available
  • Operating Temperature: –20°C to +60°C
  • Storage Temperature: –30°C to +100°C
  • Replaces Incandescent Lamp Numbers: 327, 328, 330, 345, 349, 350, 376, 377, 380, 381, 382, 385, 387, and 7341
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Lamps
Product Number 70081859
Product Name Lamp;LED;T-1 3/4;Midget Flange;Green;Clear;6VDC;10mA;600mcd;100K Hrs;CntrPos
Base Type Midget Flange
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2695194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 75 watts
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details