Dialight Corp. Led Bulb, Midget Flange, Green, 5Mm; Lamp Base Type Dialight 586-1102-101F

Description
LED BULB, MIDGET FLANGE, GREEN, 5mm; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:5mm; Power Rating:-; Wavelength Typ:520nm; Luminous Intensity:600mcd; Average Bulb Life:100000h; Supply Voltage:6V; Current Rating:10mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET FLANGE, GREEN, 5mm; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:5mm; Power Rating:-; Wavelength Typ:520nm; Luminous Intensity:600mcd; Average Bulb Life:100000h; Supply Voltage:6V; Current Rating:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Flange, Green, 5Mm; Lamp Base Type Dialight - 33M4495 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Flange, Green, 5Mm; Lamp Base Type Dialight
33M4495
Led Bulb, Midget Flange, Green, 5Mm; Lamp Base Type Dialight 33M4495
LED BULB, MIDGET FLANGE, GREEN, 5mm; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:5mm; Power Rating:-; Wavelength Typ:520nm; Luminous Intensity:600mcd; Average Bulb Life:100000h; Supply Voltage:6V; Current Rating:10mA RoHS Compliant: Yes

LED BULB, MIDGET FLANGE, GREEN, 5mm; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:5mm; Power Rating:-; Wavelength Typ:520nm; Luminous Intensity:600mcd; Average Bulb Life:100000h; Supply Voltage:6V; Current Rating:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 33M4495
Product Name Led Bulb, Midget Flange, Green, 5Mm; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329145 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details