LED BULB, MIDGET FLANGE, RED, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:639nm; Luminous Intensity:775mcd; Average Bulb Life:100000h; Supply Voltage:28V; Colour:Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 33M4494 |
| Product Name | Led Bulb, Midget Flange, Red, T-1 3/4; Lamp Base Type Dialight |
| Lamp Type | LED Lamps |