Dialight Corp. Led Bulb, Yellow, T-3 1/4; Lamp Base Type Dialight 585-5525

Description
LED BULB, YELLOW, T-3 1/4; Lamp Base Type:-; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:592nm; Luminous Intensity:2100mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:30mA; Product Range:- RoHS Compliant: No
Datasheet
Description
LED BULB, YELLOW, T-3 1/4; Lamp Base Type:-; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:592nm; Luminous Intensity:2100mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:30mA; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Yellow, T-3 1/4; Lamp Base Type Dialight - 52F464 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Yellow, T-3 1/4; Lamp Base Type Dialight
52F464
Led Bulb, Yellow, T-3 1/4; Lamp Base Type Dialight 52F464
LED BULB, YELLOW, T-3 1/4; Lamp Base Type:-; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:592nm; Luminous Intensity:2100mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:30mA; Product Range:- RoHS Compliant: No

LED BULB, YELLOW, T-3 1/4; Lamp Base Type:-; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:592nm; Luminous Intensity:2100mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:30mA; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 52F464
Product Name Led Bulb, Yellow, T-3 1/4; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1345554 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Solder Terminals; Faston, solder lug
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details