Dialight Corp. Lamp;LED; Yellow; 2100 mcd (Typ.); T-3-1/4; Miniature Bayonet; 28 VDC (Nom.) 585-5525

Description
Non-Polarized, Bayonet Base, Yellow , 592 nm peak wavelength, 585 Series Cluster Based LED Lamp High brightness with low current draw and uses up to 90% less energy than incandescent Long life up to 100 Khr No heat generated Mounts directly into industry-standard socket Resistant to shock and vibration Super bright single chip design Replaces Designed to directly replace many popular subminiature and miniature incandescent lamps. Benefits of LED technology over incandescent are significant. Offer long life, are shock resistant, withstand vibration and provide energy conservation.
Description
Non-Polarized, Bayonet Base, Yellow , 592 nm peak wavelength, 585 Series Cluster Based LED Lamp High brightness with low current draw and uses up to 90% less energy than incandescent Long life up to 100 Khr No heat generated Mounts directly into industry-standard socket Resistant to shock and vibration Super bright single chip design Replaces Designed to directly replace many popular subminiature and miniature incandescent lamps. Benefits of LED technology over incandescent are significant. Offer long life, are shock resistant, withstand vibration and provide energy conservation.

Suppliers

Company
Product
Description
Supplier Links
Lamp;LED; Yellow; 2100 mcd (Typ.); T-3-1/4; Miniature Bayonet; 28 VDC (Nom.) - 70081434 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp;LED; Yellow; 2100 mcd (Typ.); T-3-1/4; Miniature Bayonet; 28 VDC (Nom.)
70081434
Lamp;LED; Yellow; 2100 mcd (Typ.); T-3-1/4; Miniature Bayonet; 28 VDC (Nom.) 70081434
Non-Polarized, Bayonet Base, Yellow , 592 nm peak wavelength, 585 Series Cluster Based LED Lamp High brightness with low current draw and uses up to 90% less energy than incandescent Long life up to 100 Khr No heat generated Mounts directly into industry-standard socket Resistant to shock and vibration Super bright single chip design Replaces Designed to directly replace many popular subminiature and miniature incandescent lamps. Benefits of LED technology over incandescent are significant. Offer long life, are shock resistant, withstand vibration and provide energy conservation.

Non-Polarized, Bayonet Base, Yellow , 592 nm peak wavelength, 585 Series Cluster Based LED Lamp

  • High brightness with low current draw and uses up to 90% less energy than incandescent
  • Long life up to 100 Khr
  • No heat generated
  • Mounts directly into industry-standard socket
  • Resistant to shock and vibration
  • Super bright single chip design
  • Replaces
    Designed to directly replace many popular subminiature and miniature incandescent lamps. Benefits of LED technology over incandescent are significant. Offer long life, are shock resistant, withstand vibration and provide energy conservation.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Lamps
Product Number 70081434
Product Name Lamp;LED; Yellow; 2100 mcd (Typ.); T-3-1/4; Miniature Bayonet; 28 VDC (Nom.)
Base Type Mini Bayonet (BA9S)
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS20smd-A - HIS20smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details