Dialight Corp. Lamp;LED; Green; 420 mcd (Typ.); T-3 1/4; Miniature Bayonet; 14 VDC; 40 mA 585-5323

Description
Green , T-3 1⁄4 Package Type, Miniature Bayonet Base Style, LED High brightness with low current draw-uses up to 90% less energy than an incandescent True non-polarized configurations available No heat generated Mounts directly into industry standard socket Resistant to shock and vibration Super bright LED clust Dialight’s line of based LED lamps is designed to directly replace many popular subminiature and miniature incandescent lamps. The benefits of LED technology over incandescent are significant: They offer long life, are shock resistant, withstand vibration
Description
Green , T-3 1⁄4 Package Type, Miniature Bayonet Base Style, LED High brightness with low current draw-uses up to 90% less energy than an incandescent True non-polarized configurations available No heat generated Mounts directly into industry standard socket Resistant to shock and vibration Super bright LED clust Dialight’s line of based LED lamps is designed to directly replace many popular subminiature and miniature incandescent lamps. The benefits of LED technology over incandescent are significant: They offer long life, are shock resistant, withstand vibration

Suppliers

Company
Product
Description
Supplier Links
Lamp;LED; Green; 420 mcd (Typ.); T-3 1/4; Miniature Bayonet; 14 VDC; 40 mA - 70081431 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp;LED; Green; 420 mcd (Typ.); T-3 1/4; Miniature Bayonet; 14 VDC; 40 mA
70081431
Lamp;LED; Green; 420 mcd (Typ.); T-3 1/4; Miniature Bayonet; 14 VDC; 40 mA 70081431
Green , T-3 1⁄4 Package Type, Miniature Bayonet Base Style, LED High brightness with low current draw-uses up to 90% less energy than an incandescent True non-polarized configurations available No heat generated Mounts directly into industry standard socket Resistant to shock and vibration Super bright LED clust Dialight’s line of based LED lamps is designed to directly replace many popular subminiature and miniature incandescent lamps. The benefits of LED technology over incandescent are significant: They offer long life, are shock resistant, withstand vibration

Green , T-3 1⁄4 Package Type, Miniature Bayonet Base Style, LED

  • High brightness with low current draw-uses up to 90% less energy than an incandescent
  • True non-polarized configurations available
  • No heat generated
  • Mounts directly into industry standard socket
  • Resistant to shock and vibration
  • Super bright LED clust
    Dialight’s line of based LED lamps is designed to directly replace many popular subminiature and miniature incandescent lamps. The benefits of LED technology over incandescent are significant: They offer long life, are shock resistant, withstand vibration
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Lamps
Product Number 70081431
Product Name Lamp;LED; Green; 420 mcd (Typ.); T-3 1/4; Miniature Bayonet; 14 VDC; 40 mA
Base Type Mini Bayonet (BA9S)
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details