Dialight Corp. Led Lamp, T-3 1/4, 120V, Red; Lamp Base Type Dialight 585-5256F

Description
LED LAMP, T-3 1/4, 120V, RED; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:660nm; Luminous Intensity:252mcd; Average Bulb Life:100000h; Supply Voltage:120VAC; Current Rating:9mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, T-3 1/4, 120V, RED; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:660nm; Luminous Intensity:252mcd; Average Bulb Life:100000h; Supply Voltage:120VAC; Current Rating:9mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, T-3 1/4, 120V, Red; Lamp Base Type Dialight - 97W1523 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, T-3 1/4, 120V, Red; Lamp Base Type Dialight
97W1523
Led Lamp, T-3 1/4, 120V, Red; Lamp Base Type Dialight 97W1523
LED LAMP, T-3 1/4, 120V, RED; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:660nm; Luminous Intensity:252mcd; Average Bulb Life:100000h; Supply Voltage:120VAC; Current Rating:9mA RoHS Compliant: Yes

LED LAMP, T-3 1/4, 120V, RED; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:660nm; Luminous Intensity:252mcd; Average Bulb Life:100000h; Supply Voltage:120VAC; Current Rating:9mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 97W1523
Product Name Led Lamp, T-3 1/4, 120V, Red; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Incandescent Light Bulbs - 104575 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5 mm (0.1969 inch)
View Details
Panel Indicators, Pilot Lights - 0035.0664-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL5LB-1-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details