Dialight Corp. Led Bulb, Red, T-3 1/4; Lamp Base Type Dialight 585-5225

Description
LED BULB, RED, T-3 1/4; Lamp Base Type:-; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:660nm; Luminous Intensity:560mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:20mA; Product Range:- RoHS Compliant: No
Datasheet
Description
LED BULB, RED, T-3 1/4; Lamp Base Type:-; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:660nm; Luminous Intensity:560mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:20mA; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Red, T-3 1/4; Lamp Base Type Dialight - 52F397 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Red, T-3 1/4; Lamp Base Type Dialight
52F397
Led Bulb, Red, T-3 1/4; Lamp Base Type Dialight 52F397
LED BULB, RED, T-3 1/4; Lamp Base Type:-; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:660nm; Luminous Intensity:560mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:20mA; Product Range:- RoHS Compliant: No

LED BULB, RED, T-3 1/4; Lamp Base Type:-; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:660nm; Luminous Intensity:560mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:20mA; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 52F397
Product Name Led Bulb, Red, T-3 1/4; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL8LB-1-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details