Dialight Corp. Lamp;LED; Red; T-3-1/4; Bayonet; 20 mA;585 Series; UL Listed 585-5225

Description
Red , 560 mcd (Typ.) Luminous Intensity, T-3-1⁄4 Package Type, Cluster Based LED True non-polarized configurations available No heat generated Mounts directly into industry standard socket Resistant to shock and vibration Super bright LED cluster design Dialight’s line of based LED lamps is designed to directly replace many popular subminiature and miniature incandescent lamps. The benefits of LED technology over incandescent are significant are shock resistant, withstand vibration and provide energy con
Description
Red , 560 mcd (Typ.) Luminous Intensity, T-3-1⁄4 Package Type, Cluster Based LED True non-polarized configurations available No heat generated Mounts directly into industry standard socket Resistant to shock and vibration Super bright LED cluster design Dialight’s line of based LED lamps is designed to directly replace many popular subminiature and miniature incandescent lamps. The benefits of LED technology over incandescent are significant are shock resistant, withstand vibration and provide energy con

Suppliers

Company
Product
Description
Supplier Links
Lamp;LED; Red; T-3-1/4; Bayonet; 20 mA;585 Series; UL Listed - 70081429 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp;LED; Red; T-3-1/4; Bayonet; 20 mA;585 Series; UL Listed
70081429
Lamp;LED; Red; T-3-1/4; Bayonet; 20 mA;585 Series; UL Listed 70081429
Red , 560 mcd (Typ.) Luminous Intensity, T-3-1⁄4 Package Type, Cluster Based LED True non-polarized configurations available No heat generated Mounts directly into industry standard socket Resistant to shock and vibration Super bright LED cluster design Dialight’s line of based LED lamps is designed to directly replace many popular subminiature and miniature incandescent lamps. The benefits of LED technology over incandescent are significant are shock resistant, withstand vibration and provide energy con

Red , 560 mcd (Typ.) Luminous Intensity, T-3-1⁄4 Package Type, Cluster Based LED

  • True non-polarized configurations available
  • No heat generated
  • Mounts directly into industry standard socket
  • Resistant to shock and vibration
  • Super bright LED cluster design
    Dialight’s line of based LED lamps is designed to directly replace many popular subminiature and miniature incandescent lamps. The benefits of LED technology over incandescent are significant are shock resistant, withstand vibration and provide energy con
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Lamps
Product Number 70081429
Product Name Lamp;LED; Red; T-3-1/4; Bayonet; 20 mA;585 Series; UL Listed
Base Type Mini Bayonet (BA9S)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-A300-6 - HIS2000R-A300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
LED Bulbs - 2234602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 75 watts
View Details