Dialight Corp. Led Replacement Bulb; Lamp Base Type Dialight 585-5213

Description
LED REPLACEMENT BULB; Lamp Base Type:-; LED Color:-; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:-; Current Rating:-; Product Range:-; Colour:Ultra Red RoHS Compliant: No
Datasheet
Description
LED REPLACEMENT BULB; Lamp Base Type:-; LED Color:-; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:-; Current Rating:-; Product Range:-; Colour:Ultra Red RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Replacement Bulb; Lamp Base Type Dialight - 52F388 - Newark, An Avnet Company
Chicago, IL, United States
Led Replacement Bulb; Lamp Base Type Dialight
52F388
Led Replacement Bulb; Lamp Base Type Dialight 52F388
LED REPLACEMENT BULB; Lamp Base Type:-; LED Color:-; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:-; Current Rating:-; Product Range:-; Colour:Ultra Red RoHS Compliant: No

LED REPLACEMENT BULB; Lamp Base Type:-; LED Color:-; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:-; Current Rating:-; Product Range:-; Colour:Ultra Red RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 52F388
Product Name Led Replacement Bulb; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-401-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details