Dialight Corp. Led Bulb, Yellow, T-1 3/4; Lamp Base Type Dialight 585-4425

Description
LED BULB, YELLOW, T-1 3/4; Lamp Base Type:-; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:585nm; Luminous Intensity:23mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:15mA; Colour:YellowRoHS Compliant: No
Datasheet
Description
LED BULB, YELLOW, T-1 3/4; Lamp Base Type:-; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:585nm; Luminous Intensity:23mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:15mA; Colour:YellowRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Yellow, T-1 3/4; Lamp Base Type Dialight - 52F383 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Yellow, T-1 3/4; Lamp Base Type Dialight
52F383
Led Bulb, Yellow, T-1 3/4; Lamp Base Type Dialight 52F383
LED BULB, YELLOW, T-1 3/4; Lamp Base Type:-; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:585nm; Luminous Intensity:23mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:15mA; Colour:YellowRoHS Compliant: No

LED BULB, YELLOW, T-1 3/4; Lamp Base Type:-; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:585nm; Luminous Intensity:23mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:15mA; Colour:YellowRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 52F383
Product Name Led Bulb, Yellow, T-1 3/4; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
22 mm LED Metal Pilot Light - 2PLB8LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details