Dialight Corp. Led Bulb, Green, T-3 1/4; Lamp Base Type Dialight 585-4325

Description
LED BULB, GREEN, T-3 1/4; Lamp Base Type:-; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:565nm; Luminous Intensity:75mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:15mA; Colour:Green RoHS Compliant: No
Datasheet
Description
LED BULB, GREEN, T-3 1/4; Lamp Base Type:-; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:565nm; Luminous Intensity:75mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:15mA; Colour:Green RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Green, T-3 1/4; Lamp Base Type Dialight - 52F381 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Green, T-3 1/4; Lamp Base Type Dialight
52F381
Led Bulb, Green, T-3 1/4; Lamp Base Type Dialight 52F381
LED BULB, GREEN, T-3 1/4; Lamp Base Type:-; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:565nm; Luminous Intensity:75mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:15mA; Colour:Green RoHS Compliant: No

LED BULB, GREEN, T-3 1/4; Lamp Base Type:-; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:565nm; Luminous Intensity:75mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:15mA; Colour:Green RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 52F381
Product Name Led Bulb, Green, T-3 1/4; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Panel
View Details
22mm Illuminated Mushroom Push Button - 2ALM5LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details