Dialight Corp. Led Bulb, Green, T-3 1/4; Led Color Dialight 585-4323

Description
LED BULB, GREEN, T-3 1/4; LED Color:Green; Bulb Size:T-3 1/4; Wavelength Typ:565nm; Luminous Intensity:70mcd; Average Bulb Life:100000h; Supply Voltage:14V; Current Rating:28mA; Colour:Green; Forward Current If:28mA RoHS Compliant: No
Datasheet
Description
LED BULB, GREEN, T-3 1/4; LED Color:Green; Bulb Size:T-3 1/4; Wavelength Typ:565nm; Luminous Intensity:70mcd; Average Bulb Life:100000h; Supply Voltage:14V; Current Rating:28mA; Colour:Green; Forward Current If:28mA RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Green, T-3 1/4; Led Color Dialight - 52F373 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Green, T-3 1/4; Led Color Dialight
52F373
Led Bulb, Green, T-3 1/4; Led Color Dialight 52F373
LED BULB, GREEN, T-3 1/4; LED Color:Green; Bulb Size:T-3 1/4; Wavelength Typ:565nm; Luminous Intensity:70mcd; Average Bulb Life:100000h; Supply Voltage:14V; Current Rating:28mA; Colour:Green; Forward Current If:28mA RoHS Compliant: No

LED BULB, GREEN, T-3 1/4; LED Color:Green; Bulb Size:T-3 1/4; Wavelength Typ:565nm; Luminous Intensity:70mcd; Average Bulb Life:100000h; Supply Voltage:14V; Current Rating:28mA; Colour:Green; Forward Current If:28mA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 52F373
Product Name Led Bulb, Green, T-3 1/4; Led Color Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Button - 2ALF8LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-372-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details