Dialight Corp. Led Bulb, Wedge, Green, T-1 3/4; Lamp Base Type Dialight 585-2325

Description
LED BULB, WEDGE, GREEN, T-1 3/4; Lamp Base Type:Wedge; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:565nm; Luminous Intensity:65mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:13mA RoHS Compliant: No
Datasheet
Description
LED BULB, WEDGE, GREEN, T-1 3/4; Lamp Base Type:Wedge; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:565nm; Luminous Intensity:65mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:13mA RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Wedge, Green, T-1 3/4; Lamp Base Type Dialight - 52F438 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Wedge, Green, T-1 3/4; Lamp Base Type Dialight
52F438
Led Bulb, Wedge, Green, T-1 3/4; Lamp Base Type Dialight 52F438
LED BULB, WEDGE, GREEN, T-1 3/4; Lamp Base Type:Wedge; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:565nm; Luminous Intensity:65mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:13mA RoHS Compliant: No

LED BULB, WEDGE, GREEN, T-1 3/4; Lamp Base Type:Wedge; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:565nm; Luminous Intensity:65mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:13mA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 52F438
Product Name Led Bulb, Wedge, Green, T-1 3/4; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-0035.9678.6666-ND - DigiKey
Specs
LED Color Yellow; Green; Green (x 4), Yellow (x 4)
Rated Current 0.0300 amps
View Details
22 mm Plastic Pilot Light - 3PLBR6L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers
PCBA, AV1-LED, 24VDC - K2005695A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details