Dialight Corp. Led Bulb, Midget Flange, Yellow; Lamp Base Type Dialight 585-1425

Description
LED BULB, MIDGET FLANGE, YELLOW; Lamp Base Type:Midget Flange; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:585nm; Luminous Intensity:20mcd; Average Bulb Life:100000h; Supply Voltage:28V; Product Range:- RoHS Compliant: No
Datasheet
Description
LED BULB, MIDGET FLANGE, YELLOW; Lamp Base Type:Midget Flange; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:585nm; Luminous Intensity:20mcd; Average Bulb Life:100000h; Supply Voltage:28V; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Flange, Yellow; Lamp Base Type Dialight - 52F420 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Flange, Yellow; Lamp Base Type Dialight
52F420
Led Bulb, Midget Flange, Yellow; Lamp Base Type Dialight 52F420
LED BULB, MIDGET FLANGE, YELLOW; Lamp Base Type:Midget Flange; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:585nm; Luminous Intensity:20mcd; Average Bulb Life:100000h; Supply Voltage:28V; Product Range:- RoHS Compliant: No

LED BULB, MIDGET FLANGE, YELLOW; Lamp Base Type:Midget Flange; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:585nm; Luminous Intensity:20mcd; Average Bulb Life:100000h; Supply Voltage:28V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 52F420
Product Name Led Bulb, Midget Flange, Yellow; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 105146 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL6LB-1-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details