Dialight Corp. Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Dialight 585-1325F

Description
LED BULB, MIDGET FLANGE, GREEN, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:565nm; Luminous Intensity:65mcd; Average Bulb Life:100000h; Supply Voltage:28V RoHS Compliant: Yes
Description
LED BULB, MIDGET FLANGE, GREEN, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:565nm; Luminous Intensity:65mcd; Average Bulb Life:100000h; Supply Voltage:28V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Dialight - 33M4456 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Dialight
33M4456
Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Dialight 33M4456
LED BULB, MIDGET FLANGE, GREEN, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:565nm; Luminous Intensity:65mcd; Average Bulb Life:100000h; Supply Voltage:28V RoHS Compliant: Yes

LED BULB, MIDGET FLANGE, GREEN, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:565nm; Luminous Intensity:65mcd; Average Bulb Life:100000h; Supply Voltage:28V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 33M4456
Product Name Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
N program - NML - Illuminated signal - NMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details
Indicator - UB04KW015F-FF - NKK Switches
Specs
LED Color Green
Rated Voltage 2.1 volts
Rated Current 0.0300 amps
View Details
5 suppliers