Dialight Corp. Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Dialight 585-1325

Description
LED BULB, MIDGET FLANGE, GREEN, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:565nm; Luminous Intensity:65mcd; Average Bulb Life:100000h; Supply Voltage:28V RoHS Compliant: No
Datasheet
Description
LED BULB, MIDGET FLANGE, GREEN, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:565nm; Luminous Intensity:65mcd; Average Bulb Life:100000h; Supply Voltage:28V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Dialight - 52F418 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Dialight
52F418
Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Dialight 52F418
LED BULB, MIDGET FLANGE, GREEN, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:565nm; Luminous Intensity:65mcd; Average Bulb Life:100000h; Supply Voltage:28V RoHS Compliant: No

LED BULB, MIDGET FLANGE, GREEN, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:565nm; Luminous Intensity:65mcd; Average Bulb Life:100000h; Supply Voltage:28V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 52F418
Product Name Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL4LB-5-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details