Dialight Corp. Led Bulb, Midget Flange, Red, T-1 3/4; Lamp Base Type Dialight 585-1225

Description
LED BULB, MIDGET FLANGE, RED, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:660nm; Luminous Intensity:56mcd; Average Bulb Life:100000h; Supply Voltage:28V; Colour:Red RoHS Compliant: No
Datasheet
Description
LED BULB, MIDGET FLANGE, RED, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:660nm; Luminous Intensity:56mcd; Average Bulb Life:100000h; Supply Voltage:28V; Colour:Red RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Flange, Red, T-1 3/4; Lamp Base Type Dialight - 52F416 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Flange, Red, T-1 3/4; Lamp Base Type Dialight
52F416
Led Bulb, Midget Flange, Red, T-1 3/4; Lamp Base Type Dialight 52F416
LED BULB, MIDGET FLANGE, RED, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:660nm; Luminous Intensity:56mcd; Average Bulb Life:100000h; Supply Voltage:28V; Colour:Red RoHS Compliant: No

LED BULB, MIDGET FLANGE, RED, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:660nm; Luminous Intensity:56mcd; Average Bulb Life:100000h; Supply Voltage:28V; Colour:Red RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 52F416
Product Name Led Bulb, Midget Flange, Red, T-1 3/4; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMERT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Global Series, LED, wire guard - K859500821-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details