Dialight Corp. Led, Pcb, 2Mm, Bi, Red-Grn; Led Colour Dialight 571-0112F

Description
LED, PCB, 2MM, BI, RED-GRN; LED Colour:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current / Colour:R 20mA, G 20mA; Luminous Intensity / Colour:R 15mcd, G 10mcd; Forward Voltage / Colour:R 2V, G RoHS Compliant: Yes
Datasheet
Description
LED, PCB, 2MM, BI, RED-GRN; LED Colour:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current / Colour:R 20mA, G 20mA; Luminous Intensity / Colour:R 15mcd, G 10mcd; Forward Voltage / Colour:R 2V, G RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Pcb, 2Mm, Bi, Red-Grn; Led Colour Dialight - 74M7531 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, 2Mm, Bi, Red-Grn; Led Colour Dialight
74M7531
Led, Pcb, 2Mm, Bi, Red-Grn; Led Colour Dialight 74M7531
LED, PCB, 2MM, BI, RED-GRN; LED Colour:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current / Colour:R 20mA, G 20mA; Luminous Intensity / Colour:R 15mcd, G 10mcd; Forward Voltage / Colour:R 2V, G RoHS Compliant: Yes

LED, PCB, 2MM, BI, RED-GRN; LED Colour:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current / Colour:R 20mA, G 20mA; Luminous Intensity / Colour:R 15mcd, G 10mcd; Forward Voltage / Colour:R 2V, G RoHS Compliant: Yes

Supplier's Site Datasheet
Led Circuit Board Indicator; Led Color Dialight - 30K4526 - Newark, An Avnet Company
Chicago, IL, United States
Led Circuit Board Indicator; Led Color Dialight
30K4526
Led Circuit Board Indicator; Led Color Dialight 30K4526
LED CIRCUIT BOARD INDICATOR; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 15mcd, G 10mcd; Forward Voltage / Color:R 2V, G 2.1VRoHS Compliant: Yes

LED CIRCUIT BOARD INDICATOR; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 15mcd, G 10mcd; Forward Voltage / Color:R 2V, G 2.1VRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
571-0112F
LED Circuit Board Indicators 571-0112F
LED Circuit Board Indicators Bi-Level CBI

LED Circuit Board Indicators Bi-Level CBI

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 74M7531 30K4526 571-0112F
Product Name Led, Pcb, 2Mm, Bi, Red-Grn; Led Colour Dialight Led Circuit Board Indicator; Led Color Dialight LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302281 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details