Dialight Corp. LED Circuit Board Indicators 571-0111-104F

Description
LED Circuit Board Indicators CBI 3MM QUAD BKLIT
Datasheet
Description
LED Circuit Board Indicators CBI 3MM QUAD BKLIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Circuit Board Indicators
571-0111-104F
LED Circuit Board Indicators 571-0111-104F
LED Circuit Board Indicators CBI 3MM QUAD BKLIT

LED Circuit Board Indicators CBI 3MM QUAD BKLIT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights
Product Number 571-0111-104F
Product Name LED Circuit Board Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Incandescent Light Bulbs - 104856 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-357-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
22 mm LED Metal Pilot Light - 2PLB8LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details